Amphenol Industrial Circular Connector Plug Size 17, 23 Position, Cable; Military Specification Amphenol Industrial MS27467T17F99S

Description
LJT 23C 21#20 2#16 SKT PLUG
Request a Quote
Description
LJT 23C 21#20 2#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LJT 23C 21#20 2#16 SKT PLUG

LJT 23C 21#20 2#16 SKT PLUG

Buy Now
 - Amphenol MS27467T17F99S - PEI-Genesis
Philadelphia, PA, United States
LJT 23C 21#20 2#16 SKT PLUG

LJT 23C 21#20 2#16 SKT PLUG

Buy Now
Circular Connector Plug Size 17, 23 Position, Cable; Military Specification Amphenol Industrial - 03M9106 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 23 Position, Cable; Military Specification Amphenol Industrial
03M9106
Circular Connector Plug Size 17, 23 Position, Cable; Military Specification Amphenol Industrial 03M9106
CIRCULAR CONNECTOR PLUG SIZE 17, 23 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 17, 23 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27467T17F99S Amphenol MS27467T17F99S 03M9106
Product Name Circular Connector Plug Size 17, 23 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - Olive Drab - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details