Amphenol Industrial Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Industrial MS27467T17F8S-LC

Description
LJT 8C 8#16 SKT WALL RECP
Request a Quote
Description
LJT 8C 8#16 SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LJT 8C 8#16 SKT WALL RECP

LJT 8C 8#16 SKT WALL RECP

Buy Now
 - Amphenol MS27467T17F8S-LC - PEI-Genesis
Philadelphia, PA, United States
LJT 8C 8#16 SKT WALL RECP

LJT 8C 8#16 SKT WALL RECP

Buy Now
Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Industrial - 31K3160 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Industrial
31K3160
Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Industrial 31K3160
CIRCULAR CONNECTOR PLUG, SIZE 17, 8 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 17, 8 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27467T17F8S-LC Amphenol MS27467T17F8S-LC 31K3160
Product Name Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CRB.H34.GLW.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 1.5 amps
View Details
2 suppliers
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Nicomatic North America
View Details