Amphenol Aerospace Corporation Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace MS27467T17F35P

Description
LJT 55C 55#22D PIN PLUG
Request a Quote
Description
LJT 55C 55#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LJT 55C 55#22D PIN PLUG

LJT 55C 55#22D PIN PLUG

Buy Now
 - Amphenol MS27467T17F35P - PEI-Genesis
Philadelphia, PA, United States
LJT 55C 55#22D PIN PLUG

LJT 55C 55#22D PIN PLUG

Buy Now
Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace - 95J9578 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace
95J9578
Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace 95J9578
CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27467T17F35P Amphenol MS27467T17F35P 95J9578
Product Name Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - 1124-1316-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 8.0 amps
View Details
3 suppliers