Amphenol Aerospace Corporation Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Aerospace MS27467T17F26SA

Description
LJT 26C 26#20 SKT PLUG
Request a Quote
Description
LJT 26C 26#20 SKT PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 17, 26 Position, Cable, part number 30M4672, is designed to meet the military specification MIL-DTL-38999 Series I. This connector features a straight plug shell style and utilizes crimp socket contacts, ensuring reliable electrical connections. The coupling style is bayonet, which provides a secure and quick connection. This product is suitable for applications requiring high reliability and is commonly used in aerospace and military environments. It is important to note that this connector is not RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 17, 26 Position, Cable, part number 30M4672, is designed to meet the military specification MIL-DTL-38999 Series I. This connector features a straight plug shell style and utilizes crimp socket contacts, ensuring reliable electrical connections. The coupling style is bayonet, which provides a secure and quick connection. This product is suitable for applications requiring high reliability and is commonly used in aerospace and military environments. It is important to note that this connector is not RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LJT 26C 26#20 SKT PLUG

LJT 26C 26#20 SKT PLUG

Buy Now
 - Amphenol MS27467T17F26SA - PEI-Genesis
Philadelphia, PA, United States
LJT 26C 26#20 SKT PLUG

LJT 26C 26#20 SKT PLUG

Buy Now
Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Aerospace - 30M4672 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Aerospace
30M4672
Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Aerospace 30M4672
CIRCULAR CONNECTOR PLUG SIZE 17, 26 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 17, 26 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27467T17F26SA Amphenol MS27467T17F26SA 30M4672
Product Name Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products