Amphenol Industrial Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Industrial MS27467T17B6BA

Description
LJT 6C 6#12 SKT WALL RECP
Request a Quote
Description
LJT 6C 6#12 SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T17B6BA - PEI-Genesis
Philadelphia, PA, United States
LJT 6C 6#12 SKT WALL RECP

LJT 6C 6#12 SKT WALL RECP

Buy Now
Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Industrial - 96J6014 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Industrial
96J6014
Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Industrial 96J6014
CIRCULAR CONNECTOR PLUG, SIZE 17, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 17, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T17B6BA 96J6014
Product Name Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated & Metal Phone Plug - 884 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details
D-Sub Connector Assemblies - 2262-A28500-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Circular Connector Accessories - 17-100P160-11-2-Z-WR5-11-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details