Amphenol Aerospace Corporation Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace MS27467T17B6B

Description
LJT 6C 6#12 SKT WALL RECP
Request a Quote
Description
LJT 6C 6#12 SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T17B6B - PEI-Genesis
Philadelphia, PA, United States
LJT 6C 6#12 SKT WALL RECP

LJT 6C 6#12 SKT WALL RECP

Buy Now
Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace - 96J6013 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace
96J6013
Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace 96J6013
CIRCULAR CONNECTOR PLUG, SIZE 17, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 17, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T17B6B 96J6013
Product Name Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details