Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 I MS27467T17B35PC

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T17B35PC
MIL Spec Connector - MIL-DTL-38999 I MS27467T17B35PC
PLUG

PLUG

Buy Now
Swedesboro, NJ, United States
LJT 55C 55#22D PIN PLUG

LJT 55C 55#22D PIN PLUG

Buy Now
Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace - 96J6011 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace
96J6011
Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace 96J6011
CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27467T17B35PC MS27467T17B35PC 96J6011
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
SATA 7P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details