Amphenol Industrial Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Industrial MS27467T17B35PC-LC

Description
CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Industrial - 96J6012 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Industrial
96J6012
Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Industrial 96J6012
CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6012
Product Name Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Modular Connectors / Ethernet Connectors - 201V08L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details