Amphenol Industrial Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Industrial MS27467T15F97S

Description
LJT 12C 8#20 4#16 SKT PLUG
Request a Quote
Description
LJT 12C 8#20 4#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T15F97S - PEI-Genesis
Philadelphia, PA, United States
LJT 12C 8#20 4#16 SKT PLUG

LJT 12C 8#20 4#16 SKT PLUG

Buy Now
Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Industrial - 25K6449 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Industrial
25K6449
Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Industrial 25K6449
CIRCULAR CONNECTOR PLUG SIZE 15, 12 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 15, 12 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T15F97S 25K6449
Product Name Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Inline Jack - 190324 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details