Amphenol Industrial Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Industrial MS27467T15F97PB

Description
LJT 12C 8#20 4#16 PIN PLUG
Request a Quote
Description
LJT 12C 8#20 4#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T15F97PB - PEI-Genesis
Philadelphia, PA, United States
LJT 12C 8#20 4#16 PIN PLUG

LJT 12C 8#20 4#16 PIN PLUG

Buy Now
Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Industrial - 81K3250 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Industrial
81K3250
Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Industrial 81K3250
CIRCULAR CONNECTOR PLUG SIZE 15, 12 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 15, 12 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T15F97PB 81K3250
Product Name Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details