Amphenol Aerospace Corporation Circular Connector Assemblies MS27467T15F35P

Description
37 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
37 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - AMS27467T15F35P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AMS27467T15F35P-ND
Circular Connector Assemblies AMS27467T15F35P-ND
37 Position Circular Connector Plug, Male Pins Crimp

37 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
LJT 37C 37#22D PIN PLUG

LJT 37C 37#22D PIN PLUG

Buy Now
 - Amphenol MS27467T15F35P - PEI-Genesis
Philadelphia, PA, United States
LJT 37C 37#22D PIN PLUG

LJT 37C 37#22D PIN PLUG

Buy Now
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace - 95J9568 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace
95J9568
Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace 95J9568
CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Mil Series Connector, 37 Contact(S), Aluminum Alloy, Male, Crimp Terminal, Plug Amphenol Aerospace - 96AJ2215 - Newark, An Avnet Company
Chicago, IL, United States
Mil Series Connector, 37 Contact(S), Aluminum Alloy, Male, Crimp Terminal, Plug Amphenol Aerospace
96AJ2215
Mil Series Connector, 37 Contact(S), Aluminum Alloy, Male, Crimp Terminal, Plug Amphenol Aerospace 96AJ2215
MIL SERIES CONNECTOR, 37 CONTACT(S), ALUMINUM ALLOY, MALE, CRIMP TERMINAL, PLUG

MIL SERIES CONNECTOR, 37 CONTACT(S), ALUMINUM ALLOY, MALE, CRIMP TERMINAL, PLUG

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AMS27467T15F35P-ND MS27467T15F35P Amphenol MS27467T15F35P 95J9568 96AJ2215
Product Name Circular Connector Assemblies Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace Mil Series Connector, 37 Contact(S), Aluminum Alloy, Male, Crimp Terminal, Plug Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1345G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details