Amphenol Aerospace Corporation Circular Connector Plug Size 15, 15 Position, Cable; Military Specification Amphenol Aerospace MS27467T15F15S

Description
LJT 15C 14#20 1#16 SKT PLUG
Request a Quote
Description
LJT 15C 14#20 1#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LJT 15C 14#20 1#16 SKT PLUG

LJT 15C 14#20 1#16 SKT PLUG

Buy Now
 - Amphenol MS27467T15F15S - PEI-Genesis
Philadelphia, PA, United States
LJT 15C 14#20 1#16 SKT PLUG

LJT 15C 14#20 1#16 SKT PLUG

Buy Now
Circular Connector Plug Size 15, 15 Position, Cable; Military Specification Amphenol Aerospace - 27M0276 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 15 Position, Cable; Military Specification Amphenol Aerospace
27M0276
Circular Connector Plug Size 15, 15 Position, Cable; Military Specification Amphenol Aerospace 27M0276
CIRCULAR CONNECTOR PLUG SIZE 15, 15 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 15, 15 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27467T15F15S Amphenol MS27467T15F15S 27M0276
Product Name Circular Connector Plug Size 15, 15 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Insulated & Metal Phone Plug - 885 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
BiLobe® Connectors - Standards -Type Single Row - A54100-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Circular Connector Accessories - 17-100P160-15-1-ZB-WR3-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details