Amphenol Industrial Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Industrial MS27467T15B97SB-LC

Description
LJT 12C 8#20 4#16 SKT WALL REC
Request a Quote
Description
LJT 12C 8#20 4#16 SKT WALL REC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T15B97SB-LC - PEI-Genesis
Philadelphia, PA, United States
LJT 12C 8#20 4#16 SKT WALL REC

LJT 12C 8#20 4#16 SKT WALL REC

Buy Now
Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Industrial - 25K6435 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Industrial
25K6435
Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Industrial 25K6435
CIRCULAR CONNECTOR PLUG SIZE 15, 12 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 15, 12 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T15B97SB-LC 25K6435
Product Name Circular Connector Plug Size 15, 12 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products