Amphenol Corporation Circular Connector, Plug, 15-97, Cable; Military Specification Amphenol MS27467T15B97P-LC

Description
LJT 12C 8#20 4#16 PIN PLUG
Request a Quote
Description
LJT 12C 8#20 4#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T15B97P-LC - PEI-Genesis
Philadelphia, PA, United States
LJT 12C 8#20 4#16 PIN PLUG

LJT 12C 8#20 4#16 PIN PLUG

Buy Now
Circular Connector, Plug, 15-97, Cable; Military Specification Amphenol - 47T7748 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-97, Cable; Military Specification Amphenol
47T7748
Circular Connector, Plug, 15-97, Cable; Military Specification Amphenol 47T7748
CIRCULAR CONNECTOR, PLUG, 15-97, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15-97, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T15B97P-LC 47T7748
Product Name Circular Connector, Plug, 15-97, Cable; Military Specification Amphenol
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1877-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers