Amphenol Corporation Ljt 5C 5#16 Pin Plug Rohs Compliant Amphenol MS27467T15B5PA-LC

Description
LJT 5C 5#16 PIN PLUG
Request a Quote
Description
LJT 5C 5#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T15B5PA-LC - PEI-Genesis
Philadelphia, PA, United States
LJT 5C 5#16 PIN PLUG

LJT 5C 5#16 PIN PLUG

Buy Now
Ljt 5C 5#16 Pin Plug Rohs Compliant Amphenol - 55Y3350 - Newark, An Avnet Company
Chicago, IL, United States
Ljt 5C 5#16 Pin Plug Rohs Compliant Amphenol
55Y3350
Ljt 5C 5#16 Pin Plug Rohs Compliant Amphenol 55Y3350
LJT 5C 5#16 PIN PLUG ROHS COMPLIANT: NO

LJT 5C 5#16 PIN PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T15B5PA-LC 55Y3350
Product Name Ljt 5C 5#16 Pin Plug Rohs Compliant Amphenol
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details