Amphenol Industrial Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Industrial MS27467T15B5A

Description
LJT 5C 5#16 PIN WALL RECP
Request a Quote
Description
LJT 5C 5#16 PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LJT 5C 5#16 PIN WALL RECP

LJT 5C 5#16 PIN WALL RECP

Buy Now
 - Amphenol MS27467T15B5A - PEI-Genesis
Philadelphia, PA, United States
LJT 5C 5#16 PIN WALL RECP

LJT 5C 5#16 PIN WALL RECP

Buy Now
Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Industrial - 25K6421 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Industrial
25K6421
Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Industrial 25K6421
CIRCULAR CONNECTOR PLUG, SIZE 15, 5 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 15, 5 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27467T15B5A Amphenol MS27467T15B5A 25K6421
Product Name Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29051-031CT-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Plug socket - FBSD-GD-9-5POL - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details