Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 I MS27467T15B35S

Description
LJT 37C 37#22D SKT PLUG
Request a Quote Datasheet
Description
LJT 37C 37#22D SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T15B35S - PEI-Genesis
Philadelphia, PA, United States
LJT 37C 37#22D SKT PLUG

LJT 37C 37#22D SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T15B35S
MIL Spec Connector - MIL-DTL-38999 I MS27467T15B35S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
LJT 37C 37#22D SKT PLUG

LJT 37C 37#22D SKT PLUG

Buy Now
Circular Connector Assemblies - MS27467T15B35S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
MS27467T15B35S-ND
Circular Connector Assemblies MS27467T15B35S-ND
37 Position Circular Connector Plug, Female Sockets Crimp

37 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Circular Connector Plug Size 15, 37Pos, Cable; Military Specification Amphenol Industrial - 72J6214 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 37Pos, Cable; Military Specification Amphenol Industrial
72J6214
Circular Connector Plug Size 15, 37Pos, Cable; Military Specification Amphenol Industrial 72J6214
CIRCULAR CONNECTOR PLUG SIZE 15, 37POS, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 15, 37POS, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Plug, 15-35, Cable; Military Specification Amphenol Aerospace - 38T2678 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-35, Cable; Military Specification Amphenol Aerospace
38T2678
Circular Connector, Plug, 15-35, Cable; Military Specification Amphenol Aerospace 38T2678
CIRCULAR CONNECTOR, PLUG, 15-35, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15-35, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T15B35S MS27467T15B35S MS27467T15B35S MS27467T15B35S-ND 72J6214
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Assemblies Circular Connector Plug Size 15, 37Pos, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products