Amphenol Industrial Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Industrial MS27467T15B18PA-LC

Description
LJT 18C 18#20 PIN WALL RECP
Request a Quote
Description
LJT 18C 18#20 PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T15B18PA-LC - PEI-Genesis
Philadelphia, PA, United States
LJT 18C 18#20 PIN WALL RECP

LJT 18C 18#20 PIN WALL RECP

Buy Now
Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Industrial - 25K6399 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Industrial
25K6399
Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Industrial 25K6399
CIRCULAR CONNECTOR PLUG SIZE 15, 18 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 15, 18 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T15B18PA-LC 25K6399
Product Name Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connectors - 10016527-111LF - 904806-10016527-111LF - Win Source Electronics
Specs
Mounting Board Edge, Through Hole, Right Angle
View Details
4 suppliers
Terminal Blocks - 39.1305 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-1401/000-014-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details