Amphenol Industrial Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Industrial MS27467T15B18BA

Description
LJT 18C 18#20 SKT WALL RECP
Request a Quote
Description
LJT 18C 18#20 SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T15B18BA - PEI-Genesis
Philadelphia, PA, United States
LJT 18C 18#20 SKT WALL RECP

LJT 18C 18#20 SKT WALL RECP

Buy Now
Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Industrial - 25K6396 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Industrial
25K6396
Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Industrial 25K6396
CIRCULAR CONNECTOR PLUG SIZE 15, 18 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 15, 18 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T15B18BA 25K6396
Product Name Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details