Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27467T15B15S

Description
LJT 15C 14#20 1#16 SKT PLUG
Request a Quote
Description
LJT 15C 14#20 1#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T15B15S - PEI-Genesis
Philadelphia, PA, United States
LJT 15C 14#20 1#16 SKT PLUG

LJT 15C 14#20 1#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T15B15S
MIL Spec Connector - MIL-DTL-38999 I MS27467T15B15S
PLUG

PLUG

Buy Now
Swedesboro, NJ, United States
LJT 15C 14#20 1#16 SKT PLUG

LJT 15C 14#20 1#16 SKT PLUG

Buy Now
Circular Connector Plug Size 15, 15 Position, Cable; Military Specification Amphenol Industrial - 95J9563 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 15 Position, Cable; Military Specification Amphenol Industrial
95J9563
Circular Connector Plug Size 15, 15 Position, Cable; Military Specification Amphenol Industrial 95J9563
CIRCULAR CONNECTOR PLUG SIZE 15, 15 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 15, 15 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T15B15S MS27467T15B15S MS27467T15B15S 95J9563
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug Size 15, 15 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30864-MECA7-500T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190506 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details