Amphenol Aerospace Corporation Circular Connector Assemblies MS27467T13F98P

Description
10 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
10 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - AMS27467T13F98P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AMS27467T13F98P-ND
Circular Connector Assemblies AMS27467T13F98P-ND
10 Position Circular Connector Plug, Male Pins Crimp

10 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
 - Amphenol MS27467T13F98P - PEI-Genesis
Philadelphia, PA, United States
LJT 10C 10#20 PIN PLUG

LJT 10C 10#20 PIN PLUG

Buy Now
Circular Connector Plug Size 13, 10 Position, Cable; Military Specification Amphenol Aerospace - 25K6392 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 13, 10 Position, Cable; Military Specification Amphenol Aerospace
25K6392
Circular Connector Plug Size 13, 10 Position, Cable; Military Specification Amphenol Aerospace 25K6392
CIRCULAR CONNECTOR PLUG SIZE 13, 10 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 13, 10 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AMS27467T13F98P-ND Amphenol MS27467T13F98P 25K6392
Product Name Circular Connector Assemblies Circular Connector Plug Size 13, 10 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF08-R4LP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Din Rail, Channel - 2946-2002-1311/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers