Amphenol Corporation Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol MS27467T13F4SB-LC

Description
CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol - 30M4669 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol
30M4669
Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol 30M4669
CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30M4669
Product Name Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data