Amphenol Aerospace Corporation Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Aerospace MS27467T13F35PA

Description
LJT 37C 37#22D PIN PLUG
Request a Quote Datasheet
Description
LJT 37C 37#22D PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LJT 37C 37#22D PIN PLUG

LJT 37C 37#22D PIN PLUG

Buy Now
Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Aerospace - 29M8973 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Aerospace
29M8973
Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Aerospace 29M8973
CIRCULAR CONNECTOR PLUG SIZE 13, 22 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 13, 22 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Plug Amphenol Aerospace - 81AC9298 - Newark, An Avnet Company
Chicago, IL, United States
Plug Amphenol Aerospace
81AC9298
Plug Amphenol Aerospace 81AC9298
PLUG

PLUG

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27467T13F35PA 29M8973 81AC9298
Product Name Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Aerospace Plug Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products