Amphenol Aerospace Corporation Circular Connector Assemblies MS27467T13B98P

Description
10 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
10 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - AMS27467T13B98P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AMS27467T13B98P-ND
Circular Connector Assemblies AMS27467T13B98P-ND
10 Position Circular Connector Plug, Male Pins Crimp

10 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T13B98P
MIL Spec Connector - MIL-DTL-38999 I MS27467T13B98P
PLUG

PLUG

Buy Now
 - Amphenol MS27467T13B98P - PEI-Genesis
Philadelphia, PA, United States
LJT 10C 10#20 PIN PLUG

LJT 10C 10#20 PIN PLUG

Buy Now
Circular Connector Plug Size 13, 10Pos, Cable; Military Specification Amphenol Industrial - 96J5987 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 13, 10Pos, Cable; Military Specification Amphenol Industrial
96J5987
Circular Connector Plug Size 13, 10Pos, Cable; Military Specification Amphenol Industrial 96J5987
CIRCULAR CONNECTOR PLUG SIZE 13, 10POS, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 13, 10POS, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector Plug Size 13, 10 Position, Cable; Military Specification Amphenol Aerospace - 33W3432 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 13, 10 Position, Cable; Military Specification Amphenol Aerospace
33W3432
Circular Connector Plug Size 13, 10 Position, Cable; Military Specification Amphenol Aerospace 33W3432
CIRCULAR CONNECTOR PLUG SIZE 13, 10 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 13, 10 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AMS27467T13B98P-ND MS27467T13B98P Amphenol MS27467T13B98P 96J5987
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug Size 13, 10Pos, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products