Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 I MS27467T13B8P

Description
LJT 8C 8#20 PIN PLUG
Request a Quote
Description
LJT 8C 8#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T13B8P - PEI-Genesis
Philadelphia, PA, United States
LJT 8C 8#20 PIN PLUG

LJT 8C 8#20 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T13B8P
MIL Spec Connector - MIL-DTL-38999 I MS27467T13B8P
PLUG

PLUG

Buy Now
Swedesboro, NJ, United States
LJT 8C 8#20 PIN PLUG

LJT 8C 8#20 PIN PLUG

Buy Now
Circular Connector Plug, Size 13, 8Pos, Cable; Military Specification Amphenol Industrial - 25K6381 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 13, 8Pos, Cable; Military Specification Amphenol Industrial
25K6381
Circular Connector Plug, Size 13, 8Pos, Cable; Military Specification Amphenol Industrial 25K6381
CIRCULAR CONNECTOR PLUG, SIZE 13, 8POS, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 13, 8POS, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector Plug, Size 13, 8 Position, Cable; Military Specification Amphenol Aerospace - 33W3402 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 13, 8 Position, Cable; Military Specification Amphenol Aerospace
33W3402
Circular Connector Plug, Size 13, 8 Position, Cable; Military Specification Amphenol Aerospace 33W3402
CIRCULAR CONNECTOR PLUG, SIZE 13, 8 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 13, 8 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T13B8P MS27467T13B8P MS27467T13B8P 25K6381
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug, Size 13, 8Pos, Cable; Military Specification Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products