Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS27467T13B8A

Description
LJT 8C 8#20 PIN PLUG JAM RECP
Request a Quote
Description
LJT 8C 8#20 PIN PLUG JAM RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T13B8A - PEI-Genesis
Philadelphia, PA, United States
LJT 8C 8#20 PIN PLUG JAM RECP

LJT 8C 8#20 PIN PLUG JAM RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS27467T13B8A - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS27467T13B8A
Connectors Mil-Qualified, Circular Body, All MS27467T13B8A
MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea

MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I harsh environment connector family feature front wall mount rea

Buy Now
Circular Connector Plug, Size 13, 8 Position, Cable; Military Specification Amphenol Industrial - 25K6379 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 13, 8 Position, Cable; Military Specification Amphenol Industrial
25K6379
Circular Connector Plug, Size 13, 8 Position, Cable; Military Specification Amphenol Industrial 25K6379
CIRCULAR CONNECTOR PLUG, SIZE 13, 8 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 13, 8 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T13B8A MS27467T13B8A 25K6379
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Plug, Size 13, 8 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Housings - 2243-1327G22-BK-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details