Amphenol Industrial Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Industrial MS27467T13B4SA-LC

Description
LJT 4C 4#16 SKT WALL RECP
Request a Quote
Description
LJT 4C 4#16 SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T13B4SA-LC - PEI-Genesis
Philadelphia, PA, United States
LJT 4C 4#16 SKT WALL RECP

LJT 4C 4#16 SKT WALL RECP

Buy Now
Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Industrial - 31K3123 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Industrial
31K3123
Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Industrial 31K3123
CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T13B4SA-LC 31K3123
Product Name Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products