Amphenol Corporation MIL Spec Connector - MIL-DTL-38999 I MS27467T13B4S

Description
LJT 4C 4#16 SKT PLUG
Request a Quote
Description
LJT 4C 4#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T13B4S - PEI-Genesis
Philadelphia, PA, United States
LJT 4C 4#16 SKT PLUG

LJT 4C 4#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T13B4S
MIL Spec Connector - MIL-DTL-38999 I MS27467T13B4S
PLUG

PLUG

Buy Now
Swedesboro, NJ, United States
LJT 4C 4#16 SKT PLUG

LJT 4C 4#16 SKT PLUG

Buy Now
Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Aerospace - 95J9558 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Aerospace
95J9558
Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Aerospace 95J9558
CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T13B4S MS27467T13B4S MS27467T13B4S 95J9558
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1515-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details