Amphenol Industrial Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Industrial MS27467T13B4S-LC

Description
LJT 4C 4#16 SKT WALL RECP
Request a Quote
Description
LJT 4C 4#16 SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467T13B4S-LC - PEI-Genesis
Philadelphia, PA, United States
LJT 4C 4#16 SKT WALL RECP

LJT 4C 4#16 SKT WALL RECP

Buy Now
Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Industrial - 31K3121 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Industrial
31K3121
Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Industrial 31K3121
CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467T13B4S-LC 31K3121
Product Name Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0511-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details
Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details