Amphenol Industrial Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Industrial MS27467T13B35P EDR

Description
CIRCULAR CONNECTOR PLUG SIZE 13, 22 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 13, 22 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Industrial - 63K5691 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Industrial
63K5691
Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Industrial 63K5691
CIRCULAR CONNECTOR PLUG SIZE 13, 22 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 13, 22 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63K5691
Product Name Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data