Amphenol Corporation Circular Connector, Plug, 11-5, Cable; Military Specification Amphenol MS27467T11F5PA

Description
CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:ARoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:ARoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 11-5, Cable; Military Specification Amphenol - 22T2310 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-5, Cable; Military Specification Amphenol
22T2310
Circular Connector, Plug, 11-5, Cable; Military Specification Amphenol 22T2310
CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:ARoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 11-5, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22T2310
Product Name Circular Connector, Plug, 11-5, Cable; Military Specification Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data