Amphenol Aerospace Corporation Circular Connector Assemblies MS27467T11F2SA

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS27467T11F2SA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27467T11F2SA-ND
Circular Connector Assemblies 1178-MS27467T11F2SA-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector, Plug, 11-2, Cable; Military Specification Amphenol Aerospace - 47T7745 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-2, Cable; Military Specification Amphenol Aerospace
47T7745
Circular Connector, Plug, 11-2, Cable; Military Specification Amphenol Aerospace 47T7745
CIRCULAR CONNECTOR, PLUG, 11-2, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 11-2, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-MS27467T11F2SA-ND 47T7745
Product Name Circular Connector Assemblies Circular Connector, Plug, 11-2, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190331 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 75 Degrees
Termination Crimp
View Details