Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27467T11B99S

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T11B99S
MIL Spec Connector - MIL-DTL-38999 I MS27467T11B99S
PLUG

PLUG

Buy Now
 - Amphenol MS27467T11B99S - PEI-Genesis
Philadelphia, PA, United States
LJT 7C 7#20 SKT PLUG

LJT 7C 7#20 SKT PLUG

Buy Now
Circular Connector Plug, Size 11, 7 Position, Cable; Military Specification Amphenol Industrial - 31K3109 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 11, 7 Position, Cable; Military Specification Amphenol Industrial
31K3109
Circular Connector Plug, Size 11, 7 Position, Cable; Military Specification Amphenol Industrial 31K3109
CIRCULAR CONNECTOR PLUG, SIZE 11, 7 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 11, 7 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27467T11B99S Amphenol MS27467T11B99S 31K3109
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug, Size 11, 7 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated & Metal Phone Plug - 886 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details
D-Sub Connector Assemblies - 2262-A50017-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details