Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27467T11B4PC

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T11B4PC
MIL Spec Connector - MIL-DTL-38999 I MS27467T11B4PC
PLUG

PLUG

Buy Now
Circular Connector Plug, Size 11, 4 Position, Cable; Military Specification Amphenol Industrial - 19M1062 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 11, 4 Position, Cable; Military Specification Amphenol Industrial
19M1062
Circular Connector Plug, Size 11, 4 Position, Cable; Military Specification Amphenol Industrial 19M1062
CIRCULAR CONNECTOR PLUG, SIZE 11, 4 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 11, 4 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27467T11B4PC 19M1062
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug, Size 11, 4 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products