Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 I MS27467T11B4PB

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T11B4PB
MIL Spec Connector - MIL-DTL-38999 I MS27467T11B4PB
PLUG

PLUG

Buy Now
Circular Connector Plug, Size 11, 4 Position, Cable; Military Specification Amphenol Aerospace - 31K3096 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 11, 4 Position, Cable; Military Specification Amphenol Aerospace
31K3096
Circular Connector Plug, Size 11, 4 Position, Cable; Military Specification Amphenol Aerospace 31K3096
CIRCULAR CONNECTOR PLUG, SIZE 11, 4 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 11, 4 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27467T11B4PB 31K3096
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug, Size 11, 4 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details