Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27467T11B4P

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T11B4P
MIL Spec Connector - MIL-DTL-38999 I MS27467T11B4P
PLUG

PLUG

Buy Now
 - Amphenol MS27467T11B4P - PEI-Genesis
Philadelphia, PA, United States
LJT 4C 4#20 PIN PLUG

LJT 4C 4#20 PIN PLUG

Buy Now
Circular Connector Plug, Size 11, 4 Position, Cable; Military Specification Amphenol Industrial - 31K3095 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 11, 4 Position, Cable; Military Specification Amphenol Industrial
31K3095
Circular Connector Plug, Size 11, 4 Position, Cable; Military Specification Amphenol Industrial 31K3095
CIRCULAR CONNECTOR PLUG, SIZE 11, 4 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 11, 4 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27467T11B4P Amphenol MS27467T11B4P 31K3095
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug, Size 11, 4 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A06-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Headers, Plugs and Sockets - 1920-1316-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3227-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers