Amphenol Aerospace Corporation Circular Connector Assemblies MS27467T11B35S

Description
13 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
13 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - AMS27467T11B35S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AMS27467T11B35S-ND
Circular Connector Assemblies AMS27467T11B35S-ND
13 Position Circular Connector Plug, Female Sockets Crimp

13 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
 - Amphenol MS27467T11B35S - PEI-Genesis
Philadelphia, PA, United States
LJT 13C 13#22D SKT PLUG

LJT 13C 13#22D SKT PLUG

Buy Now
MIL Spec Connector - MIL-DTL-38999 I - MS27467T11B35S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T11B35S
MIL Spec Connector - MIL-DTL-38999 I MS27467T11B35S
PLUG

PLUG

Buy Now
Fort Worth, TX, USA
connector,metal circ,straight plug,size11,13 #22d crimp socket cont,olive drab
70039861
connector,metal circ,straight plug,size11,13 #22d crimp socket cont,olive drab 70039861
connector,metal circ,straight plug,size11,13 #22d crimp socket cont,olive drab

connector,metal circ,straight plug,size11,13 #22d crimp socket cont,olive drab

Supplier's Site
Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Aerospace - 95J9552 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Aerospace
95J9552
Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Aerospace 95J9552
CIRCULAR CONNECTOR PLUG SIZE 11, 13 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 11, 13 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AMS27467T11B35S-ND Amphenol MS27467T11B35S MS27467T11B35S 70039861 95J9552
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-38999 I connector,metal circ,straight plug,size11,13 #22d crimp socket cont,olive drab Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details