Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27467T11B13P

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467T11B13P
MIL Spec Connector - MIL-DTL-38999 I MS27467T11B13P
PLUG

PLUG

Buy Now
 - Amphenol MS27467T11B13P - PEI-Genesis
Philadelphia, PA, United States
LJT 13C 13#22M PIN PLUG

LJT 13C 13#22M PIN PLUG

Buy Now
Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Industrial - 48K2292 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Industrial
48K2292
Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Industrial 48K2292
CIRCULAR CONNECTOR PLUG SIZE 11, 13 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 11, 13 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27467T11B13P Amphenol MS27467T11B13P 48K2292
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Circular Connector Assemblies - 1920-CNM08-S3SP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Pluggable connectors - 787-6716/9100-000 - WAGO
Specs
Gender Male / Plug
Voltage Rating 600 volts
Current Rating 9.0 amps
View Details
3 suppliers