Amphenol Industrial Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Industrial MS27467P19F32S

Description
CIRCULAR CONNECTOR PLUG SIZE 19, 32 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 19, 32 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Industrial - 48K2291 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Industrial
48K2291
Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Industrial 48K2291
CIRCULAR CONNECTOR PLUG SIZE 19, 32 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 19, 32 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48K2291
Product Name Circular Connector Plug Size 19, 32 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products