Amphenol Industrial Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Industrial MS27467P17F26S

Description
CIRCULAR CONNECTOR PLUG SIZE 17, 26 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 17, 26 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Industrial - 60K6296 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Industrial
60K6296
Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Industrial 60K6296
CIRCULAR CONNECTOR PLUG SIZE 17, 26 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 17, 26 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60K6296
Product Name Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data