Amphenol Corporation MIL Spec Connector - MIL-DTL-38999 I MS27467P15B18P

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467P15B18P
MIL Spec Connector - MIL-DTL-38999 I MS27467P15B18P
PLUG

PLUG

Buy Now
Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol - 31M3694 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol
31M3694
Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol 31M3694
CIRCULAR CONNECTOR PLUG SIZE 15, 18 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 15, 18 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27467P15B18P 31M3694
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details