Amphenol Industrial Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Industrial MS27467E25F35PB

Description
CIRCULAR CONNECTOR PLUG SIZE 25 128 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 25 128 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Industrial - 96J5965 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Industrial
96J5965
Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Industrial 96J5965
CIRCULAR CONNECTOR PLUG SIZE 25 128 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25 128 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J5965
Product Name Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data