Amphenol Industrial Circular Connector Assemblies MS27467E25F35P

Description
LJT 128C 128#22D PIN PLUG
Request a Quote Datasheet
Description
LJT 128C 128#22D PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467E25F35P - PEI-Genesis
Philadelphia, PA, United States
LJT 128C 128#22D PIN PLUG

LJT 128C 128#22D PIN PLUG

Buy Now
Swedesboro, NJ, United States
LJT 128C 128#22D PIN PLUG

LJT 128C 128#22D PIN PLUG

Buy Now
Circular Connector Assemblies - 1178-MS27467E25F35P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27467E25F35P-ND
Circular Connector Assemblies 1178-MS27467E25F35P-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Plug Size 25 128Pos, Cable; Military Specification Amphenol Industrial - 53K0661 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25 128Pos, Cable; Military Specification Amphenol Industrial
53K0661
Circular Connector Plug Size 25 128Pos, Cable; Military Specification Amphenol Industrial 53K0661
CIRCULAR CONNECTOR PLUG SIZE 25 128POS, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25 128POS, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Plug, 25-35, Cable; Military Specification Amphenol Aerospace - 33W0597 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-35, Cable; Military Specification Amphenol Aerospace
33W0597
Circular Connector, Plug, 25-35, Cable; Military Specification Amphenol Aerospace 33W0597
CIRCULAR CONNECTOR, PLUG, 25-35, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-35, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467E25F35P MS27467E25F35P 1178-MS27467E25F35P-ND 53K0661
Product Name Circular Connector Assemblies Circular Connector Plug Size 25 128Pos, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details