Conn Circular SKT 19 POS Crimp ST Cable Mount 19 Terminal 1 Port Product overview: MS27467E25B19S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS27467E25B19S can be used for catalog matching and distributor lookup.
LJT 19C 19#12 SKT PLUG
LJT 19C 19#12 SKT PLUG
Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056620-MS27467E25B1
Packaging: Bulk
Number of Positions: 19
Features: Shielded
Connector Type: Circular, Plug
Termination: Crimp
Fastening Type: Bayonet
Contact Material: Copper
Current Rating: 23 A
Number of Contacts: 19
Gender: Male
Orientation: Straight
Contact Plating: Gold
Ratings: Environment Resistant
Military Standard: MIL-DTL-38999
Body Material: Aluminium
Contact Gender: Female
Plating: Cadmium
Categories: Circular Connectors
Alternative Parts (Cross-Reference): MS27467T25B19P; MS27467T25F19P; MS27467T25B19S; MS27467T25F19S; MS27467T25B19SA; MS27467T25A19SA;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Cable, Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
REACH SVHC: No SVHC
Contact Style: Socket
CIRCULAR CONNECTOR, PLUG, 25-19, CABLE; Military Specification:MIL-DT
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-MS27467E25B19S | MS27467E25B19S | MS27467E25B19S | Amphenol MS27467E25B19S | 1056620-MS27467E25B19S | 25T4777 |
| Product Name | Electronic Connector | MIL Spec Connector - MIL-DTL-38999 I | Circular Connectors - MS27467E25B19S | Circular Connector, Plug, 25-19, Cable; Military Specification Amphenol | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Termination | Crimp | Crimp | ||||
| Current Rating | 23.0 amps | 23.0 amps | ||||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector |