Amphenol Industrial Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Industrial MS27467E23F35PC

Description
CIRCULAR CONNECTOR PLUG SIZE 23 100 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 23 100 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 23, part number 80K7654, is designed to meet military specifications under MIL-DTL-38999 Series I. This connector features a straight plug shell style and accommodates 100 crimp pin contacts. It utilizes a bayonet coupling style for secure connections. The product is suitable for applications requiring high reliability and contact density, making it ideal for aerospace and military environments. It is important to note that this specific connector is not RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 23, part number 80K7654, is designed to meet military specifications under MIL-DTL-38999 Series I. This connector features a straight plug shell style and accommodates 100 crimp pin contacts. It utilizes a bayonet coupling style for secure connections. The product is suitable for applications requiring high reliability and contact density, making it ideal for aerospace and military environments. It is important to note that this specific connector is not RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Industrial - 80K7654 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Industrial
80K7654
Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Industrial 80K7654
CIRCULAR CONNECTOR PLUG SIZE 23 100 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 23 100 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80K7654
Product Name Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data