Amphenol Industrial Circular Connector Plug Size 23, 21 Position, Cable; Military Specification Amphenol Industrial MS27467E23F21S

Description
LJT 21C 21#16 SKT PLUG
Request a Quote
Description
LJT 21C 21#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467E23F21S - PEI-Genesis
Philadelphia, PA, United States
LJT 21C 21#16 SKT PLUG

LJT 21C 21#16 SKT PLUG

Buy Now
Circular Connector Plug Size 23, 21 Position, Cable; Military Specification Amphenol Industrial - 71K7154 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 21 Position, Cable; Military Specification Amphenol Industrial
71K7154
Circular Connector Plug Size 23, 21 Position, Cable; Military Specification Amphenol Industrial 71K7154
CIRCULAR CONNECTOR PLUG SIZE 23, 21 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 23, 21 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467E23F21S 71K7154
Product Name Circular Connector Plug Size 23, 21 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details