Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27467E23B2SB

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467E23B2SB
MIL Spec Connector - MIL-DTL-38999 I MS27467E23B2SB
PLUG

PLUG

Buy Now
Circular Connector Plug Size 23, 85 Position, Cable; Military Specification Amphenol Industrial - 71K7153 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 85 Position, Cable; Military Specification Amphenol Industrial
71K7153
Circular Connector Plug Size 23, 85 Position, Cable; Military Specification Amphenol Industrial 71K7153
CIRCULAR CONNECTOR PLUG SIZE 23, 85 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 23, 85 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27467E23B2SB 71K7153
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug Size 23, 85 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Bulkhead Jack - 111071 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers
PCB Connectors - NCA-FL2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details