Amphenol Industrial Circular Connector Plug Size 21, 41 Position, Cable; Military Specification Amphenol Industrial MS27467E21F41S

Description
LJT 41C 41#20 SKTPLUG
Request a Quote
Description
LJT 41C 41#20 SKTPLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27467E21F41S - PEI-Genesis
Philadelphia, PA, United States
LJT 41C 41#20 SKTPLUG

LJT 41C 41#20 SKTPLUG

Buy Now
Circular Connector Plug Size 21, 41 Position, Cable; Military Specification Amphenol Industrial - 33K9556 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 41 Position, Cable; Military Specification Amphenol Industrial
33K9556
Circular Connector Plug Size 21, 41 Position, Cable; Military Specification Amphenol Industrial 33K9556
CIRCULAR CONNECTOR PLUG SIZE 21, 41 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 21, 41 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27467E21F41S 33K9556
Product Name Circular Connector Plug Size 21, 41 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products