Amphenol Corporation Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol MS27467E21F39S

Description
LJT 39C 37#20 2#16 SKT PLUG
Request a Quote Datasheet
Description
LJT 39C 37#20 2#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LJT 39C 37#20 2#16 SKT PLUG

LJT 39C 37#20 2#16 SKT PLUG

Buy Now
 - Amphenol MS27467E21F39S - PEI-Genesis
Philadelphia, PA, United States
LJT 39C 37#20 2#16 SKT PLUG

LJT 39C 37#20 2#16 SKT PLUG

Buy Now
Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol - 31M2560 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol
31M2560
Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol 31M2560
CIRCULAR CONNECTOR PLUG SIZE 21, 39 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 21, 39 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27467E21F39S Amphenol MS27467E21F39S 31M2560
Product Name Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Miniature Telephone Jack - 832 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22025-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details