Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27467E21B39S

Description
PLUG
Request a Quote
Description
PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27467E21B39S
MIL Spec Connector - MIL-DTL-38999 I MS27467E21B39S
PLUG

PLUG

Buy Now
 - Amphenol MS27467E21B39S - PEI-Genesis
Philadelphia, PA, United States
LJT 39C 37#20 2#16 SKT PLUGCP

LJT 39C 37#20 2#16 SKT PLUGCP

Buy Now
Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol Industrial - 25K6344 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol Industrial
25K6344
Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol Industrial 25K6344
CIRCULAR CONNECTOR PLUG SIZE 21, 39 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 21, 39 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27467E21B39S Amphenol MS27467E21B39S 25K6344
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector Plug Size 21, 39 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details